STMicroelectronics STEVAL-CCA042V1BOARD EVAL FOR TDA7491HV
Description
The STMicroelectronics STEVAL-CCA042V1 is a 20 W + 20 W dual BTL class-D audio amplifier demonstration board based on the TDA7491HV. It is designed to provide a complete solution for audio amplification applications, allowing users to quickly and easily evaluate the performance of the TDA7491HV. The board features two independent channels, each capable of delivering up to 20 W of power into a 4 Ω load. It also includes a power supply circuit, a volume control circuit, and a headphone amplifier. The board is ideal for use in a variety of audio applications, such as home theater systems, car audio systems, and portable audio devices.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Power - Output (Max)20W
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5V~18V
- Output Type2-Channel (Stereo)
- Operating Supply Voltage18V
- Operating Supply Current26mA
- Output Power20W
- Amplifier TypeClass D
- Utilized IC / PartTDA7491HV
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load20W x 2 @ 8 Ω
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LDO Regulator Pos 1.8V 0.15A 5-Pin SC-70 T/R | 10 | BUY |


Product
Brand
Articles
Tools