web counter

STMicroelectronics STEVAL-FET001V1EVAL BOARD FOR M41T62

STMicroelectronics STEVAL-FET001V1 Reference Design 3
STMicroelectronics STEVAL-FET001V1 Reference Design 1
STMicroelectronics STEVAL-FET001V1 Reference Design 2
STMicroelectronics STEVAL-FET001V1 Reference Design 3
STMicroelectronics STEVAL-FET001V1 Reference Design 1
STMicroelectronics STEVAL-FET001V1 Reference Design 1
STMicroelectronics STEVAL-FET001V1 Reference Design 2
STMicroelectronics STEVAL-FET001V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-FET001V1, M41T62LC6F Adapter Board for a Standard DIL 24 Socket, Communications and Telecom Evaluation Board is a versatile evaluation board designed to evaluate the performance of STMicroelectronics’ M41T62LC6F real-time clock IC. The board features a DIL 24 socket, allowing for easy connection to a variety of external components. The board also includes a power supply, a voltage regulator, and a temperature sensor. The board is designed to provide a comprehensive evaluation of the M41T62LC6F IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board is also designed to be used in conjunction with the STMicroelectronics STEVAL-FET001V1 development board, allowing users to quickly and easily develop applications for the M41T62LC6F IC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Real Time Clock (RTC)
  • Utilized IC / Part
    M41T62
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsLED5000 Series 5.5 - 48 V 850 kH 3 A Step-Down Current Source w/ Dimming -HSOP-80RFQ