web counter

STMicroelectronics STEVAL-MKI105V1STMICROELECTRONICS STEVAL-MKI105V1 BOARD, ADAPTOR, LIS3DH, DIL24

STMicroelectronics STEVAL-MKI105V1 Reference Design 3
STMicroelectronics STEVAL-MKI105V1 Reference Design 1
STMicroelectronics STEVAL-MKI105V1 Reference Design 2
STMicroelectronics STEVAL-MKI105V1 Reference Design 3
STMicroelectronics STEVAL-MKI105V1 Reference Design 1
STMicroelectronics STEVAL-MKI105V1 Reference Design 1
STMicroelectronics STEVAL-MKI105V1 Reference Design 2
STMicroelectronics STEVAL-MKI105V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI105V1 is an adapter board based on the LIS3DH accelerometer for a standard DIL24 socket. It is designed to provide a reliable and easy-to-use solution for communications and telecom applications. The board features a 3-axis accelerometer, a 3-axis magnetometer, and a 3-axis gyroscope, allowing for precise motion sensing and tracking. It also includes a USB interface for easy connection to a PC or other device. The board is compatible with a wide range of communication protocols, including I2C, SPI, and UART, making it suitable for a variety of applications. The board is also designed to be low power, making it ideal for battery-powered applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Standard
  • Series
    MEMS, nano
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    LIS3DH
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g, 16g
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG BUCK ADJ 500MA 16HTSSOP1920RFQ