web counter

STMicroelectronics STEVAL-MKI176V1EVAL BOARD FOR LSM6DS3H

STMicroelectronics STEVAL-MKI176V1 Reference Design 3
STMicroelectronics STEVAL-MKI176V1 Reference Design 1
STMicroelectronics STEVAL-MKI176V1 Reference Design 2
STMicroelectronics STEVAL-MKI176V1 Reference Design 3
STMicroelectronics STEVAL-MKI176V1 Reference Design 1
STMicroelectronics STEVAL-MKI176V1 Reference Design 1
STMicroelectronics STEVAL-MKI176V1 Reference Design 2
STMicroelectronics STEVAL-MKI176V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI176V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' LSM6DS3H motion sensor. The board features a standard DIL24 socket adapter, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LSM6DS3H motion sensor, including a range of motion detection and tracking capabilities. Additionally, the board includes a range of communication protocols, such as I2C, SPI, and UART, for easy integration into existing systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.71V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    LSM6DS3H
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, 3 Axis
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - VIPER06HS - AC/DC Converter IC, VIPerPlus Family, Flyback, 85 VAC - 265 VAC, 8 W, SSOP-105906RFQ