web counter

STMicroelectronics STEVAL-MKI167V1STMICROELECTRONICS STEVAL-MKI167V1 ADAPTER BOARD, ACCELEROMETER

STMicroelectronics STEVAL-MKI167V1 Reference Design 3
STMicroelectronics STEVAL-MKI167V1 Reference Design 1
STMicroelectronics STEVAL-MKI167V1 Reference Design 2
STMicroelectronics STEVAL-MKI167V1 Reference Design 3
STMicroelectronics STEVAL-MKI167V1 Reference Design 1
STMicroelectronics STEVAL-MKI167V1 Reference Design 1
STMicroelectronics STEVAL-MKI167V1 Reference Design 2
STMicroelectronics STEVAL-MKI167V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI167V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' H3LIS200DL 3-axis digital output linear accelerometer. The board features a standard DIL24 socket and an adapter board for easy connection to a variety of systems. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in medical and aerospace applications. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the H3LIS200DL accelerometer.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.16V~3.6V
  • Number of Channels
    3
  • Interface
    I2C, SPI
  • Utilized IC / Part
    H3LIS200DL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    780mV/g, 1560mV/g
  • Sensing Range
    ±100g, ±200g
  • Sensitivity (mV/G)
    1560 mV/g
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG BUCK 3.3V 500MA 16HTSSOP1874RFQ