web counter

STMicroelectronics STEVAL-MKI160V1LSM6DS3 3D Accelerometer and 3D Gyroscope Adapter Board

STMicroelectronics STEVAL-MKI160V1 Reference Design 3
STMicroelectronics STEVAL-MKI160V1 Reference Design 1
STMicroelectronics STEVAL-MKI160V1 Reference Design 2
STMicroelectronics STEVAL-MKI160V1 Reference Design 3
STMicroelectronics STEVAL-MKI160V1 Reference Design 1
STMicroelectronics STEVAL-MKI160V1 Reference Design 1
STMicroelectronics STEVAL-MKI160V1 Reference Design 2
STMicroelectronics STEVAL-MKI160V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI160V1 is an adapter board for a standard DIL24 socket that is designed to enable the use of the STMicroelectronics LSM6DS3 inertial module. This adapter board provides a convenient way to connect the LSM6DS3 module to a variety of communications and telecom systems. It features a DIL24 socket, which allows for easy connection to the LSM6DS3 module, as well as a variety of other components. The board also includes a power supply, which can be used to power the LSM6DS3 module. Additionally, the board includes a variety of connectors, which can be used to connect the LSM6DS3 module to a variety of communications and telecom systems. This adapter board is an ideal solution for those looking to quickly and easily connect the LSM6DS3 module to their communications and telecom systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    iNEMO
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.71V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    LSM6DS3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, Gyroscope, 3 Axis
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining