web counter

STMicroelectronics STEVAL-MKI205V1MEMS MOTION SENSOR EVAL BOARDS

STMicroelectronics STEVAL-MKI205V1 Reference Design 2
STMicroelectronics STEVAL-MKI205V1 Reference Design 1
STMicroelectronics STEVAL-MKI205V1 Reference Design 2
STMicroelectronics STEVAL-MKI205V1 Reference Design 1
STMicroelectronics STEVAL-MKI205V1 Reference Design 1
STMicroelectronics STEVAL-MKI205V1 Reference Design 2

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI205V1 is a communications and telecom evaluation board designed to provide a comprehensive platform for testing and evaluating the performance of STMicroelectronics' LPS33W pressure sensor. The board features a standard DIL24 socket and an adapter board for the LPS33W sensor, allowing for easy integration into existing systems. The board also includes a USB interface for easy connection to a PC, as well as a variety of other features such as a power supply, a voltage regulator, and a temperature sensor. The board is ideal for testing and evaluating the performance of the LPS33W pressure sensor in a variety of applications, including automotive, industrial, and medical.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~3.6V
  • Interface
    I2C, Serial, SPI
  • Utilized IC / Part
    LPS33W
  • Supplied Contents
    Board(s)
  • Sensor Type
    Pressure
  • Sensing Range
    260 ~ 1260 hPa
0 Similar Products Remaining