web counter

STMicroelectronics STEVAL-IDS001V2Sub-GHz Development Tools SPIRIT1 - USB dongle Low Data RateComplete Your Design

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IDS001V2 is a demonstration board based on the SPIRIT1 low data-rate, short-range USB dongle transceiver in 315-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply connector. It also includes a SPIRIT1 transceiver, a microcontroller, and a power supply circuit. The board is capable of transmitting and receiving data in the 315-MHz band, and can be used for a variety of applications such as remote control, home automation, and industrial automation. The board is also compatible with a variety of development tools, making it easy to develop custom applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • RoHS
    Details
  • Tool Is For Evaluation Of
    SPIRIT1
  • Interface Type
    SPI, USB
  • Protocol - Sub GHz
    Sub GHz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    0.190479 oz
  • Interface Standards
    SPI
  • Category
    RF and Microwave Tools
  • Description/Function
    Low data rate short range USB dongle transceiver
  • Packaging
    Bulk
  • Series
    STEVAL-IDS001V2
  • Type
    RF and Microwave Tools
  • Frequency
    315 MHz
  • Ethernet
    No
  • GPIO
    No
  • Product
    Demonstration Boards
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - SPIRIT1QTR - HF-Transceiver, 150MHz bis 956MHz, 2FSK, ASK/GFSK, MSK, OOK, 500kB/s, 1.8V bis 3.6V, QFN-2041RFQ
STMicroelectronicsIC REG LINEAR 3.3V 300MA 6DFN8810RFQ
NDK America, Inc.CRYSTAL 25MHZ 6PF SMD0RFQ