STMicroelectronics STEVAL-IDS001V3STMicroelectronics SPIRIT1 STM32L RF Transceiver USB Stick 433MHz STEVAL-IDS001V3
Description
The STMicroelectronics STEVAL-IDS001V3 is a demonstration board based on the SPIRIT1 low data-rate, short-range USB dongle transceiver in the 433-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply connector. It also includes a SPIRIT1 transceiver, a microcontroller, and a power supply circuit. The board is capable of transmitting and receiving data over a 433-MHz band, and can be used for a variety of applications such as remote control, home automation, and industrial automation. The board is also compatible with a variety of development tools, making it easy to develop custom applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- RoHSNon-Compliant
- Description/FunctionLow data rate short range USB dongle transceiver
- Unit Weight0.190479 oz
- Factory Pack QuantityFactory Pack Quantity1
- Interface TypeSPI, USB
- ManufacturerSTMicroelectronics
- BrandSTMicroelectronics
- Tool Is For Evaluation OfSPIRIT1
- Protocol - Sub GHzSub GHz
- PackageBulk
- Base Product NumberSTEVAL
- MfrSTMicroelectronics
- Product StatusNot For New Designs
- For Use With/Related ProductsSPIRIT1
- SeriesSTEVAL-IDS001V3
- PackagingBulk
- TypeTransceiver, ISM
- SubcategoryDevelopment Tools
- Frequency433MHz
- Supplied ContentsBoard(s)
- Product TypeSub-GHz Development Tools
- ProductDemonstration Boards
- Product CategorySub-GHz Development Tools
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS - SPIRIT1QTR - HF-Transceiver, 150MHz bis 956MHz, 2FSK, ASK/GFSK, MSK, OOK, 500kB/s, 1.8V bis 3.6V, QFN-20 | 41 | RFQ | |
| NDK America, Inc. | CRYSTAL 25MHZ 6PF SMD | 0 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 300MA 6DFN | 8810 | RFQ |


Product
Brand
Articles
Tools