web counter

STMicroelectronics STEVAL-IDS001V4SPIRIT1 868MHz Low Data-Rate Short-Range USB Dongle Transceiver Demonstration Board

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IDS001V4 is a demonstration board based on the SPIRIT1 low cost, low data-rate, short-range USB dongle transceiver in the 868-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna connector, and a power supply connector. It also includes a SPIRIT1 transceiver, a microcontroller, and a power supply circuit. The board is capable of transmitting and receiving data at a rate of up to 10 kbps. It is also capable of operating in a range of up to 500 meters. The board is ideal for applications such as remote monitoring, home automation, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Interface Standards
    SPI/USB
  • Category
    Wireless and RF Tools
  • Description/Function
    Low data rate short range USB dongle transceiver
  • Unit Weight
    0.190479 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    SPI, USB
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Tool Is For Evaluation Of
    SPIRIT1
  • Protocol - Sub GHz
    Sub GHz
  • RoHS
    Details
  • For Use With/Related Products
    SPIRIT1
  • Product Status
    Not For New Designs
  • Mfr
    STMicroelectronics
  • Base Product Number
    STEVAL
  • Package
    Bulk
  • Series
    STEVAL-IDS001V4
  • Packaging
    Bulk
  • Type
    Demonstration Board
  • Subcategory
    Development Tools
  • Frequency
    868MHz
  • Supplied Contents
    Board(s)
  • Product Type
    Sub-GHz Development Tools
  • Ethernet
    No
  • GPIO
    No
  • Product
    Demonstration Boards
  • Kit Contents
    Demo Board SPIRIT1
  • Product Category
    Sub-GHz Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - SPIRIT1QTR - HF-Transceiver, 150MHz bis 956MHz, 2FSK, ASK/GFSK, MSK, OOK, 500kB/s, 1.8V bis 3.6V, QFN-2041RFQ
STMicroelectronicsIC REG LINEAR 3.3V 300MA 6DFN8810RFQ
NDK America, Inc.CRYSTAL 25MHZ 6PF SMD0RFQ