STMicroelectronics STEVAL-IDS001V5SPIRIT1 Low Data Rate Transceiver Demonstration Board
The STMicroelectronics STEVAL-IDS001V5 is a demonstration board based on the SPIRIT1 low cost, low data-rate, short-range USB dongle transceiver in the 915-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply. It is capable of transmitting and receiving data at up to 10 kbps. The board also includes a range of features such as a temperature sensor, a humidity sensor, and a light sensor. The board is compatible with a range of operating systems, including Windows, Linux, and Mac OS. It is also compatible with a range of development tools, including IAR Embedded Workbench, Keil uVision, and STM32CubeIDE. The board is ideal for applications such as home automation, industrial automation, and medical device development.
- TypeParameter
- CategoryRF and Microwave Tools
- Description/FunctionLow data rate short range USB dongle transceiver
- Shipping RestrictionsThis product may require additional documentation to export from the United States.
- Factory Pack QuantityFactory Pack Quantity1
- Interface TypeSPI, USB
- RoHSDetails
- Protocol - Sub GHzSub GHz
- Tool Is For Evaluation OfSPIRIT1
- BrandSTMicroelectronics
- ManufacturerSTMicroelectronics
- SeriesSTEVAL-IDS001V5
- PackagingBulk
- TypeRF and Microwave Tools
- SubcategoryDevelopment Tools
- Frequency915MHz
- Product TypeSub-GHz Development Tools
- EthernetNo
- GPIONo
- ProductDemonstration Boards
- Product CategorySub-GHz Development Tools
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS - SPIRIT1QTR - HF-Transceiver, 150MHz bis 956MHz, 2FSK, ASK/GFSK, MSK, OOK, 500kB/s, 1.8V bis 3.6V, QFN-20 | 41 | RFQ | |
| NDK America, Inc. | CRYSTAL 25MHZ 6PF SMD | 0 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 300MA 6DFN | 8810 | RFQ |


Product
Brand
Articles
Tools