web counter

STMicroelectronics STEVAL-IKR002V1DSTMICROELECTRONICS STEVAL-IKR002V1D DAUGHTER BOARD, 169MHZ SUB-GHZ TRX

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V1D is a SPIRIT1 169-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is a complete radio transceiver solution that includes a SPIRIT1 transceiver, a power amplifier, a low-noise amplifier, a power supply, and an antenna. The board is designed to be used with the STM32F4 microcontroller and is capable of transmitting and receiving data at up to 169 MHz. It features a high-sensitivity receiver, a low-power transmitter, and a wide range of modulation and coding schemes. The board also includes a range of features such as a temperature sensor, a voltage regulator, and a low-power sleep mode. The STEVAL-IKR002V1D is an ideal solution for instrumentation and measurement applications that require low data rate communication.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    169MHz
  • Supplied Contents
    Board(s)
  • Core Architecture
    ARM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKNX3225GA-48.000M-STD-CRG-20RFQ
STMicroelectronicsIC EEPROM 64K SPI 20MHZ 8SO6261RFQ
NDK America, Inc.CRYSTAL 10.0000MHZ 8PF SMD283RFQ
NDK America, Inc.NX3225GA-14.31818M-STD-CRG-24000RFQ
NDK America, Inc.NX3225GA-30.000M-STD-CRG-268RFQ