web counter

STMicroelectronics STEVAL-IKR002V2DSTMICROELECTRONICS STEVAL-IKR002V2D DAUGHTER BOARD, 315MHZ SUB-GHZ TRX

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V2D is a SPIRIT1 315-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is a complete radio transceiver solution that includes a SPIRIT1 transceiver, an antenna, and a power supply. The board is designed to be used with the STM32F103 microcontroller and is capable of transmitting and receiving data at up to 10 kbps. It features a low power consumption of only 10 mA in receive mode and a high sensitivity of -110 dBm. The board also includes a range of features such as a built-in temperature sensor, a low-noise amplifier, and a programmable output power. The STEVAL-IKR002V2D is an ideal solution for applications such as remote monitoring, asset tracking, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    315MHz
  • Supplied Contents
    Board(s)
  • Core Architecture
    ARM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.CRYSTAL 25.0000MHZ 8PF SMD3026RFQ
NDKNX3225GA-48.000M-STD-CRG-20RFQ
NDK0RFQ
NDK America, Inc.CRYSTAL 20.0000MHZ 8PF SMD1832RFQ
NDK America, Inc.NX3225GA-14.31818M-STD-CRG-24000RFQ
NDK America, Inc.NX3225GA-30.000M-STD-CRG-268RFQ