web counter

STMicroelectronics STEVAL-IKR002V3DBOARD DAUGHTER SPIRIT1 433MHZ

STMicroelectronics STEVAL-IKR002V3D Reference Design 2
STMicroelectronics STEVAL-IKR002V3D Reference Design 1
STMicroelectronics STEVAL-IKR002V3D Reference Design 2
STMicroelectronics STEVAL-IKR002V3D Reference Design 1
STMicroelectronics STEVAL-IKR002V3D Reference Design 1
STMicroelectronics STEVAL-IKR002V3D Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V3D is a SPIRIT1 433-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is based on the STMicroelectronics SPIRIT1 transceiver IC, which is a low-power, low-data rate transceiver designed for short-range wireless communication. The board features an integrated antenna, a power supply, and a UART interface for communication. It is capable of transmitting and receiving data at up to 10 kbps, and is ideal for applications such as remote sensing, home automation, and industrial automation. The board is also compatible with the STMicroelectronics STM32F4 microcontroller, making it easy to integrate into existing systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    433MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK0RFQ
NDKNX3225GA-48.000M-STD-CRG-20RFQ
STMicroelectronicsIC EEPROM 64K SPI 20MHZ 8SO6261RFQ
NDK America, Inc.CRYSTAL 10.0000MHZ 8PF SMD283RFQ
NDK0RFQ