web counter

STMicroelectronics STEVAL-IKR002V4SPIRIT1 868 MHz Low Data Rate Transceiver Development Kit

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V4 is a development kit for the SPIRIT1 868-MHz low data rate transceiver. It is designed for instrumentation and measurement applications, and provides a comprehensive set of features for developing and testing wireless communication systems. The kit includes a SPIRIT1 transceiver module, an evaluation board, and a USB cable for connecting to a PC. The board is equipped with a range of peripherals, including a temperature sensor, a light sensor, a microphone, and a buzzer. The kit also includes a comprehensive set of software tools, including a graphical user interface, a library of sample applications, and a range of development tools. The kit is ideal for prototyping and testing wireless communication systems, and is suitable for a wide range of applications, including home automation, industrial automation, and medical monitoring.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Category
    RF and Microwave Tools
  • RoHS
    Details
  • Protocol - Sub GHz
    Sub GHz
  • Tool Is For Evaluation Of
    SPIRIT1
  • Brand
    STMicroelectronics
  • Manufacturer
    STMicroelectronics
  • Interface Type
    USB
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    6.349313 oz
  • Description/Function
    Sub GHz transceiver development kit
  • Package
    Bulk
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • For Use With/Related Products
    SPIRIT1
  • Packaging
    Bulk
  • Series
    STEVAL-IKR002V4
  • Type
    RF and Microwave Tools
  • Subcategory
    Development Tools
  • Frequency
    868MHz
  • Interface
    USB
  • Supplied Contents
    Board(s)
  • Product Type
    Sub-GHz Development Tools
  • Evaluation Kit
    Yes
  • Product
    Development Kits
  • Product Category
    Sub-GHz Development Tools
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK0RFQ
STMicroelectronicsSTMICROELECTRONICS LIS3DH MEMS Accelerometer, 3-Axis, Digital, X, Y, Z,2g,4g,8g,16g, 1.71 V, 3.6 V, LGA11688RFQ
STMicroelectronicsIC EEPROM 64K SPI 20MHZ 8SO6261RFQ
NDK America, Inc.CRYSTAL 10.0000MHZ 8PF SMD283RFQ
NDK America, Inc.NX3225GA-30.000M-STD-CRG-268RFQ