web counter

STMicroelectronics STEVAL-IKR002V7DBOARD DAUGHTER SPIRIT1 169MHZ

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V7D is a SPIRIT1 169-MHz low data rate Transceiver Daughter Board with range extender, Instrumentation and Measurement Board. It is designed to provide a complete solution for wireless applications, such as remote sensing, home automation, and industrial automation. The board features a SPIRIT1 transceiver, a range extender, and a set of instrumentation and measurement components. The SPIRIT1 transceiver is a low-power, low-data-rate transceiver that operates in the 169-MHz frequency band. It supports a range of up to 1 km, and is capable of transmitting and receiving data at up to 10 kbps. The range extender is designed to increase the range of the transceiver, and is capable of extending the range up to 10 km. The instrumentation and measurement components include a temperature sensor, a humidity sensor, a light sensor, and a pressure sensor. The board also includes a USB interface for programming and debugging.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    169MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor0RFQ
Lattice Semiconductor CorporationIC FPGA 79 I/O 100TQFP3150RFQ