web counter

STMicroelectronics STEVAL-ISA094V1BOARD EVAL BUCK REG L7981

STMicroelectronics STEVAL-ISA094V1 Reference Design 3
STMicroelectronics STEVAL-ISA094V1 Reference Design 1
STMicroelectronics STEVAL-ISA094V1 Reference Design 2
STMicroelectronics STEVAL-ISA094V1 Reference Design 3
STMicroelectronics STEVAL-ISA094V1 Reference Design 1
STMicroelectronics STEVAL-ISA094V1 Reference Design 1
STMicroelectronics STEVAL-ISA094V1 Reference Design 2
STMicroelectronics STEVAL-ISA094V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveCar RadioxDSL Modem/DSLAMGraphics CardDC to DC ConverterDVD PlayerSTB and DVRLCD TVLCD MonitorStorage Area NetworkCar BatteryHard Disk Drive (HDD)OpticalsModemsPrintersIndustrialLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA094V1 is a demonstration board that uses the L7981 3A step-down switching power supply in an HSOP8 package. It is designed for automotive and transportation applications, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 3A. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to meet the requirements of the automotive industry, making it suitable for use in a variety of automotive and transportation applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    28V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    L7981
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationIC FPGA 78 I/O 100TQFP1496RFQ