web counter

STMicroelectronics STEVAL-ISA187V1EVAL BOARD FOR A6985F

STMicroelectronics STEVAL-ISA187V1 Reference Design 3
STMicroelectronics STEVAL-ISA187V1 Reference Design 1
STMicroelectronics STEVAL-ISA187V1 Reference Design 2
STMicroelectronics STEVAL-ISA187V1 Reference Design 3
STMicroelectronics STEVAL-ISA187V1 Reference Design 1
STMicroelectronics STEVAL-ISA187V1 Reference Design 1
STMicroelectronics STEVAL-ISA187V1 Reference Design 2
STMicroelectronics STEVAL-ISA187V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveInfotainmentAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA187V1 is an evaluation board based on the A6985F 38V, 0.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage of up to 38V. The board features a wide input voltage range of 4.5V to 38V, and is capable of delivering up to 0.5A of output current. It also features a wide range of protection features, including over-current, over-voltage, and thermal protection. The board is also equipped with a power-on reset circuit, and a power-good indicator. The STEVAL-ISA187V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    A6985F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsLED5000 Series 5.5 - 48 V 850 kH 3 A Step-Down Current Source w/ Dimming -HSOP-80RFQ