web counter

STMicroelectronics STEVAL-ISA188V1EVAL BOARD FOR A6986F3V3

STMicroelectronics STEVAL-ISA188V1 Reference Design 3
STMicroelectronics STEVAL-ISA188V1 Reference Design 1
STMicroelectronics STEVAL-ISA188V1 Reference Design 2
STMicroelectronics STEVAL-ISA188V1 Reference Design 3
STMicroelectronics STEVAL-ISA188V1 Reference Design 1
STMicroelectronics STEVAL-ISA188V1 Reference Design 1
STMicroelectronics STEVAL-ISA188V1 Reference Design 2
STMicroelectronics STEVAL-ISA188V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveInfotainmentAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA188V1 is an evaluation board based on the A6986F3V3, 8V, 1.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage of up to 8V at a maximum current of 1.5A. The board features a wide input voltage range of 4.5V to 40V, and is protected against over-current, over-temperature, and short-circuit conditions. It also includes a power-on reset circuit, and a low-power shutdown mode. The board is designed to be used with the STM32F103 microcontroller, and includes a USB connector for easy connection to a PC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    A6986F3V3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRIVER RGLTR DIM 4A 8HSOP2500RFQ