web counter

STMicroelectronics STEVAL-ISA189V1EVAL BOARD FOR A6986F5V

STMicroelectronics STEVAL-ISA189V1 Reference Design 3
STMicroelectronics STEVAL-ISA189V1 Reference Design 1
STMicroelectronics STEVAL-ISA189V1 Reference Design 2
STMicroelectronics STEVAL-ISA189V1 Reference Design 3
STMicroelectronics STEVAL-ISA189V1 Reference Design 1
STMicroelectronics STEVAL-ISA189V1 Reference Design 1
STMicroelectronics STEVAL-ISA189V1 Reference Design 2
STMicroelectronics STEVAL-ISA189V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveInfotainmentAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA189V1 is an evaluation board based on the A6986F5V 38V, 1.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from a wide input voltage range. The board features a wide range of protection features, including over-current, over-voltage, and short-circuit protection. It also features a low-noise operation, and is capable of providing a high efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    A6986F5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LNB CTRL STEP-UP I2C 24VFQFPN16013RFQ
STMicroelectronicsLNB Supply and Control IC 24-Pin QFN EP T/R20878BUY