web counter

STMicroelectronics STEVAL-MKI141V2EVAL BOARD HUMIDITY SENSR HTS221

STMicroelectronics STEVAL-MKI141V2 Reference Design 1
STMicroelectronics STEVAL-MKI141V2 Reference Design 1
STMicroelectronics STEVAL-MKI141V2 Reference Design 1
STMicroelectronics STEVAL-MKI141V2 Reference Design 1

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI141V2 is a communications and telecom evaluation board that is designed to provide a platform for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board for Standard DIL24 Socket (full pinout). This evaluation board is equipped with a variety of features that make it ideal for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board. It includes a USB interface, a power supply, a DIL24 socket, and a variety of other components. The board also features a variety of communication protocols, including I2C, SPI, and UART. Additionally, the board is designed to be compatible with a variety of development tools, such as the STM32CubeIDE and STM32CubeMX. This evaluation board is an ideal solution for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board for Standard DIL24 Socket (full pinout).

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    HTS221
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Humidity
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining