web counter

STMicroelectronics STEVAL-MKI174V1EVAL BOARD FOR LIS2DS12

STMicroelectronics STEVAL-MKI174V1 Reference Design 3
STMicroelectronics STEVAL-MKI174V1 Reference Design 1
STMicroelectronics STEVAL-MKI174V1 Reference Design 2
STMicroelectronics STEVAL-MKI174V1 Reference Design 3
STMicroelectronics STEVAL-MKI174V1 Reference Design 1
STMicroelectronics STEVAL-MKI174V1 Reference Design 1
STMicroelectronics STEVAL-MKI174V1 Reference Design 2
STMicroelectronics STEVAL-MKI174V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI174V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of the LIS2DS12 accelerometer. The board features a standard DIL24 socket adapter board, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board also includes a variety of features such as a temperature sensor, a voltage regulator, and a reset button. The board is ideal for testing and evaluating the performance of the LIS2DS12 accelerometer in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.62V~1.98V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    LIS2DS12
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, 3 Axis
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g, 16g
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS VIPER0PLD AC/DC CONV, FLYBACK, NSOIC-16New258BUY