web counter

STMicroelectronics STEVAL-MKI194V1LSM6DSR ADAPTER BOARD FOR A STAN

STMicroelectronics STEVAL-MKI194V1 Reference Design 3
STMicroelectronics STEVAL-MKI194V1 Reference Design 1
STMicroelectronics STEVAL-MKI194V1 Reference Design 2
STMicroelectronics STEVAL-MKI194V1 Reference Design 3
STMicroelectronics STEVAL-MKI194V1 Reference Design 1
STMicroelectronics STEVAL-MKI194V1 Reference Design 1
STMicroelectronics STEVAL-MKI194V1 Reference Design 2
STMicroelectronics STEVAL-MKI194V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI194V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' LSM6DSR motion sensor. The board features a standard DIL24 socket, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LSM6DSR motion sensor, including a range of motion sensing capabilities, a wide range of communication protocols, and a variety of other features. The board is also designed to be easy to use, with a simple user interface and intuitive software.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    iNEMO
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.71V~3.6V
  • Interface
    I2C, Serial, SPI
  • Utilized IC / Part
    LSM6DSR
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, 3 Axis
  • Sensing Range
    ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R12000RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-512000BUY