web counter

STMicroelectronics STEVAL-MKI213V1STEVAL-MKI213V1

STMicroelectronics STEVAL-MKI213V1 Reference Design 2
STMicroelectronics STEVAL-MKI213V1 Reference Design 1
STMicroelectronics STEVAL-MKI213V1 Reference Design 2
STMicroelectronics STEVAL-MKI213V1 Reference Design 1
STMicroelectronics STEVAL-MKI213V1 Reference Design 1
STMicroelectronics STEVAL-MKI213V1 Reference Design 2

Applications:

Interface >

Adapter Card

End Products:

Communications and TelecomAdapter Cards

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI213V1 is a communications and telecom evaluation board designed to provide a comprehensive platform for testing and evaluating a wide range of telecom and communications applications. The board is equipped with an LPS27HHW adapter board for a standard DIL24 socket, allowing for easy connection to a variety of telecom and communications devices. The board also features a range of peripherals, including a USB port, an Ethernet port, an RS232 port, and a CAN bus port. The board also includes a range of on-board components, such as a microcontroller, a power supply, and a range of sensors. The board is designed to be used in a variety of telecom and communications applications, including VoIP, GSM, and LTE.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~3.6V
  • Interface
    I2C, Serial, SPI
  • Utilized IC / Part
    LPS27HHW
  • Supplied Contents
    Board(s)
  • Sensor Type
    Pressure
  • Sensing Range
    260 ~ 1260 hPa
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMEMS Pressure Sensor 260hPa to 1260hPa Absolute Digital Output Barometer with Potted Gel T/R54380BUY