2N5306 alternative parts: 2N5302G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
ON SEMICONDUCTOR - 2N5302G - ?????????? ??????????, ?????????????, NPN, 60 ?, 2 ???, 200 ??, 30 ?, 2 hFE
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Number of Pins:
3
2
Supplier Device Package:
TO-92-3
-
Collector-Emitter Breakdown Voltage:
25V
60V
Collector-Emitter Saturation Voltage:
1.4V
750mV
Current-Collector (Ic) (Max):
1.2A
-
Number of Elements:
1
1
hFEMin:
20000
15
Operating Temperature:
-55°C~150°C TJ
-65°C~200°C TJ
Packaging:
Bulk
Tray
Published:
2002
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
60V
Max Power Dissipation:
625mW
200W
Current Rating:
1.2A
30A
Base Part Number:
2N5306
2N5302
Polarity:
NPN
-
Element Configuration:
Single
Single
Power - Max:
625mW
-
Transistor Type:
NPN - Darlington
NPN
Collector Emitter Voltage (VCEO):
25V
60V
Max Collector Current:
1.2A
30A
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
15 @ 15A 2V
Current - Collector Cutoff (Max):
100nA ICBO
5mA
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
3V @ 6A, 30A
Voltage - Collector Emitter Breakdown (Max):
25V
-
Collector Base Voltage (VCBO):
25V
60V
Emitter Base Voltage (VEBO):
12V
-
Height:
5.33mm
25.4mm
Length:
5.2mm
38.1mm
Width:
4.19mm
25.4mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
2 Weeks
Surface Mount:
-
NO
Weight:
-
13.607771g
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
2
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn)
Terminal Position:
-
BOTTOM
Terminal Form:
-
PIN/PEG
Peak Reflow Temperature (Cel):
-
260
Frequency:
-
2MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
2
Power Dissipation:
-
200W
Case Connection:
-
COLLECTOR
Transistor Application:
-
SWITCHING
Gain Bandwidth Product:
-
2MHz
Polarity/Channel Type:
-
NPN
Transition Frequency:
-
2MHz
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor