2N5306 alternative parts: 2N5330

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
POWER BJT
Mount:
Through Hole
-
Mounting Type:
Through Hole
Stud Mount
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-211MA, TO-210AC, TO-61-4, Stud
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
TO-61
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
1.4V
-
Current-Collector (Ic) (Max):
1.2A
20 A
Number of Elements:
1
1
hFEMin:
20000
-
Operating Temperature:
-55°C~150°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Bulk
-
Published:
2002
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Current Rating:
1.2A
-
Base Part Number:
2N5306
-
Polarity:
NPN
-
Element Configuration:
Single
-
Power - Max:
625mW
140 W
Transistor Type:
NPN - Darlington
PNP
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.2A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
1.8V @ 2mA, 10mA
Voltage - Collector Emitter Breakdown (Max):
25V
90 V
Collector Base Voltage (VCBO):
25V
-
Emitter Base Voltage (VEBO):
12V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
3
Transistor Element Material:
-
SILICON
Product Status:
-
Active
Mfr:
-
Microchip Technology
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Package Description:
-
POST/STUD MOUNT, O-MUPM-X3
Package Style:
-
POST/STUD MOUNT
Package Body Material:
-
METAL
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Rohs Code:
-
No
Manufacturer Part Number:
-
2N5330
Package Shape:
-
ROUND
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MICROSEMI CORP
Risk Rank:
-
5.48
Part Package Code:
-
TO-61
JESD-609 Code:
-
e0
Pbfree Code:
-
No
ECCN Code:
-
EAR99
Terminal Finish:
-
TIN LEAD
HTS Code:
-
8541.29.00.95
Subcategory:
-
Transistors
Terminal Position:
-
UPPER
Terminal Form:
-
UNSPECIFIED
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Reach Compliance Code:
-
compliant
Pin Count:
-
3
JESD-30 Code:
-
O-MUPM-X3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Case Connection:
-
ISOLATED
Polarity/Channel Type:
-
NPN
Product Type:
-
BJTs - Bipolar Transistors
JEDEC-95 Code:
-
TO-61
Frequency - Transition:
-
-
Collector Current-Max (IC):
-
20 A
DC Current Gain-Min (hFE):
-
40
Collector-Emitter Voltage-Max:
-
90 V
Product Category:
-
Bipolar Transistors - BJT
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor