2N5306 alternative parts: 2N5336

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
Trans GP BJT NPN 80V 5A 3-Pin TO-39
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
-
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
1.4V
-
Current-Collector (Ic) (Max):
1.2A
-
Number of Elements:
1
1
hFEMin:
20000
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Bulk
Bulk
Published:
2002
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Current Rating:
1.2A
-
Base Part Number:
2N5306
-
Polarity:
NPN
-
Element Configuration:
Single
-
Power - Max:
625mW
-
Transistor Type:
NPN - Darlington
-
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.2A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
-
Voltage - Collector Emitter Breakdown (Max):
25V
-
Collector Base Voltage (VCBO):
25V
-
Emitter Base Voltage (VEBO):
12V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
3
Transistor Element Material:
-
SILICON
Qualification:
-
AEC-Q200
Voltage, Rating:
-
75 V
Transistor Polarity:
-
NPN
Package:
-
Bulk
Base Product Number:
-
2N5336
Mfr:
-
Microchip Technology
Product Status:
-
Active
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
RoHS:
-
N
Package Description:
-
CYLINDRICAL, O-MBCY-W3
Package Style:
-
CYLINDRICAL
Package Body Material:
-
METAL
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Temperature-Max:
-
200 °C
Rohs Code:
-
No
Transition Frequency-Nom (fT):
-
30 MHz
Manufacturer Part Number:
-
2N5336
Turn-on Time-Max (ton):
-
200 ns
Package Shape:
-
ROUND
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MICROSEMI CORP
Turn-off Time-Max (toff):
-
2200 ns
Risk Rank:
-
5.23
Series:
-
*
JESD-609 Code:
-
e0
Pbfree Code:
-
No
ECCN Code:
-
EAR99
Temperature Coefficient:
-
100 ppm/K
Resistance:
-
6.49 kOhm
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Subcategory:
-
Transistors
Power Rating:
-
0.1 W
Technology:
-
Si
Terminal Position:
-
BOTTOM
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Resistor Type:
-
General Purpose
Reach Compliance Code:
-
compliant
JESD-30 Code:
-
O-MBCY-W3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
NPN
Product Type:
-
BJTs - Bipolar Transistors
JEDEC-95 Code:
-
TO-39
Power Dissipation-Max (Abs):
-
6 W
Resistance Tolerance:
-
1
Collector Current-Max (IC):
-
5 A
DC Current Gain-Min (hFE):
-
20
Continuous Collector Current:
-
5
Collector-Emitter Voltage-Max:
-
80 V
Product Category:
-
Bipolar Transistors - BJT
Product Length:
-
1.55 mm
Product Width:
-
0.85 mm
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor