2N5306 alternative parts: 2N5339QFN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
POWER BJT
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-205AD, TO-39-3 Metal Can
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
TO-39 (TO-205AD)
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
1.4V
-
Current-Collector (Ic) (Max):
1.2A
5 A
Number of Elements:
1
-
hFEMin:
20000
-
Operating Temperature:
-55°C~150°C TJ
-55°C ~ 200°C
Packaging:
Bulk
-
Published:
2002
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Current Rating:
1.2A
-
Base Part Number:
2N5306
-
Polarity:
NPN
-
Element Configuration:
Single
-
Power - Max:
625mW
1 W
Transistor Type:
NPN - Darlington
NPN
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.2A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
60 @ 2A, 2V
Current - Collector Cutoff (Max):
100nA ICBO
100μA
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
1.2V @ 500mA, 5A
Voltage - Collector Emitter Breakdown (Max):
25V
100 V
Collector Base Voltage (VCBO):
25V
-
Emitter Base Voltage (VEBO):
12V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Transistor Polarity:
-
NPN
Series:
-
-
Frequency - Transition:
-
-
Continuous Collector Current:
-
5
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor