2N5306 alternative parts: 2N5310
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 25V 1.2A TO-92 | Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | 1.4V | - |
Current-Collector (Ic) (Max): | 1.2A | - |
Number of Elements: | 1 | 1 |
hFEMin: | 20000 | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | - |
Published: | 2002 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 1.2A | - |
Base Part Number: | 2N5306 | - |
Polarity: | NPN | - |
Element Configuration: | Single | - |
Power - Max: | 625mW | - |
Transistor Type: | NPN - Darlington | - |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 1.2A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 7000 @ 2mA 5V | - |
Current - Collector Cutoff (Max): | 100nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 1.4V @ 200μA, 200mA | - |
Voltage - Collector Emitter Breakdown (Max): | 25V | - |
Collector Base Voltage (VCBO): | 25V | - |
Emitter Base Voltage (VEBO): | 12V | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Number of Terminals: | - | 3 |
Transistor Element Material: | - | SILICON |
Transition Frequency-Nom (fT): | - | 100 MHz |
Package Style: | - | CYLINDRICAL |
Package Shape: | - | ROUND |
Package Body Material: | - | PLASTIC/EPOXY |
Operating Temperature-Max: | - | 150 °C |
Package Description: | - | CYLINDRICAL, O-PBCY-W3 |
Ihs Manufacturer: | - | MICRO ELECTRONICS LTD |
Part Life Cycle Code: | - | Contact Manufacturer |
ECCN Code: | - | EAR99 |
Terminal Position: | - | BOTTOM |
Terminal Form: | - | WIRE |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | O-PBCY-W3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Transistor Application: | - | AMPLIFIER |
Polarity/Channel Type: | - | NPN |
JEDEC-95 Code: | - | TO-92 |
Power Dissipation-Max (Abs): | - | 0.33 W |
Collector Current-Max (IC): | - | 0.1 A |
DC Current Gain-Min (hFE): | - | 100 |
Collector-Emitter Voltage-Max: | - | 50 V |

2N5306
(In Stock: 5000)
ON SemiconductorUnited States