2N5306 alternative parts: 2N5339

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
Bipolar Transistors - BJT NPN High Current
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-205AD, TO-39-3 Metal Can
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
1.4V
1.2V
Current-Collector (Ic) (Max):
1.2A
-
Number of Elements:
1
1
hFEMin:
20000
60
Operating Temperature:
-55°C~150°C TJ
-65°C~200°C TJ
Packaging:
Bulk
-
Published:
2002
2001
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
6W
Current Rating:
1.2A
-
Base Part Number:
2N5306
-
Polarity:
NPN
-
Element Configuration:
Single
-
Power - Max:
625mW
-
Transistor Type:
NPN - Darlington
NPN
Collector Emitter Voltage (VCEO):
25V
100V
Max Collector Current:
1.2A
5A
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
60 @ 2A 2V
Current - Collector Cutoff (Max):
100nA ICBO
100μA
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
1.2V @ 500mA, 5A
Voltage - Collector Emitter Breakdown (Max):
25V
-
Collector Base Voltage (VCBO):
25V
100V
Emitter Base Voltage (VEBO):
12V
6V
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Position:
-
BOTTOM
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Frequency:
-
30MHz
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Power Dissipation:
-
6W
Transistor Application:
-
SWITCHING
Gain Bandwidth Product:
-
30MHz
Polarity/Channel Type:
-
NPN
Transition Frequency:
-
30MHz
Continuous Collector Current:
-
5A
Turn On Time-Max (ton):
-
200ns
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor