2N5306 alternative parts: 2N5320
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 25V 1.2A TO-92 | Bipolar Transistors - BJT NPN Ampl/Switch |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-39 |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Collector-Emitter Breakdown Voltage: | 25V | 75V |
Collector-Emitter Saturation Voltage: | 1.4V | 500mV |
Current-Collector (Ic) (Max): | 1.2A | - |
Number of Elements: | 1 | 1 |
hFEMin: | 20000 | 30 |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | Bulk |
Published: | 2002 | 2003 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | -65°C |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 1.2A | - |
Base Part Number: | 2N5306 | - |
Polarity: | NPN | NPN |
Element Configuration: | Single | - |
Power - Max: | 625mW | - |
Transistor Type: | NPN - Darlington | - |
Collector Emitter Voltage (VCEO): | 25V | 500mV |
Max Collector Current: | 1.2A | 2A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 7000 @ 2mA 5V | - |
Current - Collector Cutoff (Max): | 100nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 1.4V @ 200μA, 200mA | - |
Voltage - Collector Emitter Breakdown (Max): | 25V | - |
Collector Base Voltage (VCBO): | 25V | 100V |
Emitter Base Voltage (VEBO): | 12V | 7V |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 8 Weeks |
Power Dissipation (Max): | - | 10W |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Terminal Position: | - | BOTTOM |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 3 |
JESD-30 Code: | - | O-MBCY-W3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Transistor Application: | - | SWITCHING |
Gain Bandwidth Product: | - | 5MHz |
Transition Frequency: | - | 50MHz |
Frequency - Transition: | - | 50MHz |
DC Current Gain-Min (hFE): | - | 30 |
Continuous Collector Current: | - | 2A |
Turn Off Time-Max (toff): | - | 800ns |
Turn On Time-Max (ton): | - | 80ns |

2N5306
(In Stock: 5000)
ON SemiconductorUnited States