2N5306 alternative parts: 2N5322E3
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 25V 1.2A TO-92 | POWER BJT |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-205AA, TO-5-3 Metal Can |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | TO-5AA |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | 1.4V | - |
Current-Collector (Ic) (Max): | 1.2A | 2 A |
Number of Elements: | 1 | - |
hFEMin: | 20000 | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | - |
Published: | 2002 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 1.2A | - |
Base Part Number: | 2N5306 | - |
Polarity: | NPN | - |
Element Configuration: | Single | - |
Power - Max: | 625mW | 10 W |
Transistor Type: | NPN - Darlington | PNP |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 1.2A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 7000 @ 2mA 5V | - |
Current - Collector Cutoff (Max): | 100nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 1.4V @ 200μA, 200mA | - |
Voltage - Collector Emitter Breakdown (Max): | 25V | 75 V |
Collector Base Voltage (VCBO): | 25V | - |
Emitter Base Voltage (VEBO): | 12V | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Product Status: | - | Active |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
Series: | - | - |
Subcategory: | - | Transistors |
Product Type: | - | BJTs - Bipolar Transistors |
Frequency - Transition: | - | - |
Product Category: | - | Bipolar Transistors - BJT |

2N5306
(In Stock: 5000)
ON SemiconductorUnited States