2N5306 alternative parts: 2N5344

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
POWER BJT
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
-
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
1.4V
-
Current-Collector (Ic) (Max):
1.2A
-
Number of Elements:
1
1
hFEMin:
20000
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Bulk
-
Published:
2002
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Current Rating:
1.2A
-
Base Part Number:
2N5306
-
Polarity:
NPN
-
Element Configuration:
Single
-
Power - Max:
625mW
-
Transistor Type:
NPN - Darlington
-
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.2A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
-
Voltage - Collector Emitter Breakdown (Max):
25V
-
Collector Base Voltage (VCBO):
25V
-
Emitter Base Voltage (VEBO):
12V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
2
Transistor Element Material:
-
SILICON
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Package Description:
-
FLANGE MOUNT, O-MBFM-P2
Package Style:
-
FLANGE MOUNT
Package Body Material:
-
METAL
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Rohs Code:
-
No
Transition Frequency-Nom (fT):
-
60 MHz
Manufacturer Part Number:
-
2N5344
Package Shape:
-
ROUND
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
MOTOROLA INC
Risk Rank:
-
8.1
Series:
-
*
JESD-609 Code:
-
e0
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Subcategory:
-
Transistors
Terminal Position:
-
BOTTOM
Terminal Form:
-
PIN/PEG
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Reach Compliance Code:
-
unknown
JESD-30 Code:
-
O-MBFM-P2
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Case Connection:
-
COLLECTOR
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
PNP
Product Type:
-
BJTs - Bipolar Transistors
JEDEC-95 Code:
-
TO-213AA
Collector Current-Max (IC):
-
1 A
DC Current Gain-Min (hFE):
-
7
Collector-Emitter Voltage-Max:
-
250 V
Product Category:
-
Bipolar Transistors - BJT
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor