NTE987 alternative parts: NTE927D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ||
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | - |
Number of Pins: | 14 | 14 |
Weight: | 72.574779g | 7.257478g |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 70°C | 70°C |
Min Operating Temperature: | 0°C | 0°C |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 1 |
Supply Voltage: | 5V | - |
Pin Count: | 14 | - |
Qualification Status: | Not Qualified | Not Qualified |
Temperature Grade: | COMMERCIAL | COMMERCIAL |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 3V | - |
Nominal Supply Current: | 3mA | - |
Current - Output: | 40mA | 10mA |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | OPERATIONAL AMPLIFIER | - |
Common Mode Rejection Ratio: | 65 dB | - |
Current - Input Bias: | -90nA | 30μA |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | - |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 65dB | - |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Max Dual Supply Voltage: | 16V | - |
Low-Bias: | NO | - |
Micropower: | YES | - |
Min Dual Supply Voltage: | 1.5V | - |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Programmable Power: | NO | - |
Wideband: | NO | - |
Voltage Gain-Min: | 15000 | - |
Number of Amplifiers: | 4 | - |
Height: | 12.7mm | 12.7mm |
Length: | 19.95mm | 152.4mm |
Width: | 76.2mm | 76.2mm |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Number of Terminations: | - | 14 |
Supply Voltage-Max (Vsup): | - | 6V |
Supply Voltage-Min (Vsup): | - | 6V |
Number of Channels: | - | 2 |
Number of Circuits: | - | 1 |
Bandwidth: | - | 40000 kHz |
Gain: | - | 120 dB |
Consumer IC Type: | - | VIDEO AMPLIFIER |

NTE987
NTE Electronics, Inc.United States