NTE987 alternative parts: NTE938M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
Through Hole
Package / Case:
DIP
DIP
Number of Pins:
14
8
Weight:
72.574779g
-
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
70°C
Min Operating Temperature:
0°C
0°C
Terminal Position:
DUAL
DUAL
Number of Functions:
4
1
Supply Voltage:
5V
15V
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
300μA
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
80 dB
Current - Input Bias:
-90nA
1.5nA
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
2mV
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
65dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Max Dual Supply Voltage:
16V
18V
Low-Bias:
NO
NO
Micropower:
YES
YES
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
0.007μA
Programmable Power:
NO
NO
Wideband:
NO
NO
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
1
Height:
12.7mm
3.81mm
Length:
19.95mm
7.62mm
Width:
76.2mm
6.52mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
RoHS Compliant
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Terminal Finish:
-
TIN LEAD
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Min Input Voltage:
-
14V
Neg Supply Voltage-Nom (Vsup):
-
-15V
Dual Supply Voltage:
-
15V
Power:
-
NO
NTE987

NTE987

NTE Electronics, Inc.