NTE987 alternative parts: NTE937

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
Through Hole
Package / Case:
DIP
Metal
Number of Pins:
14
8
Weight:
72.574779g
7.257478g
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Terminal Position:
DUAL
BOTTOM
Number of Functions:
4
1
Supply Voltage:
5V
15V
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
-
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
80 dB
Current - Input Bias:
-90nA
-
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
-
Average Bias Current-Max (IIB):
0.5μA
0.0002μA
Power Supply Rejection Ratio (PSRR):
65dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
16V
18V
Low-Bias:
NO
YES
Micropower:
YES
-
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
0.0002μA
Programmable Power:
NO
-
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
1
Height:
12.7mm
12.7mm
Length:
19.95mm
76.2mm
Width:
76.2mm
50.8mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Operating Temperature (Max.):
-
70°C
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Slew Rate:
-
50 V/μs
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
20000 kHz
Input Offset Current-Max (IIO):
-
0.002μA
NTE987

NTE987

NTE Electronics, Inc.