NTE987 alternative parts: NTE975SM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
-
Package / Case:
DIP
SOP
Number of Pins:
14
8
Weight:
72.574779g
4.535924g
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
1
Supply Voltage:
5V
15V
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
-
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
90 dB
Current - Input Bias:
-90nA
-
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
-
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
65dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Max Dual Supply Voltage:
16V
-
Low-Bias:
NO
NO
Micropower:
YES
NO
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
0.5μA
Programmable Power:
NO
NO
Wideband:
NO
NO
Voltage Gain-Min:
15000
25000
Number of Amplifiers:
4
-
Height:
12.7mm
6.35mm
Length:
19.95mm
165.1mm
Width:
76.2mm
101.6mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Surface Mount:
-
YES
Operating Temperature (Max.):
-
70°C
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
8
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Channels:
-
1
Neg Supply Voltage-Nom (Vsup):
-
-15V
Supply Voltage Limit-Max:
-
22V
Neg Supply Voltage-Max (Vsup):
-
-22V
Input Offset Voltage-Max:
-
6000μV
Power:
-
NO
NTE987

NTE987

NTE Electronics, Inc.