NTE987 alternative parts: NTE945
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ||
Mount: | Through Hole | - |
Package / Case: | DIP | - |
Number of Pins: | 14 | 8 |
Weight: | 72.574779g | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Terminal Position: | DUAL | BOTTOM |
Number of Functions: | 4 | 1 |
Supply Voltage: | 5V | - |
Pin Count: | 14 | - |
Qualification Status: | Not Qualified | Not Qualified |
Temperature Grade: | COMMERCIAL | COMMERCIAL |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 3V | - |
Nominal Supply Current: | 3mA | - |
Current - Output: | 40mA | - |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 65 dB | - |
Current - Input Bias: | -90nA | - |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | - |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 65dB | - |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 16V | - |
Low-Bias: | NO | YES |
Micropower: | YES | YES |
Min Dual Supply Voltage: | 1.5V | - |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Programmable Power: | NO | NO |
Wideband: | NO | NO |
Voltage Gain-Min: | 15000 | - |
Number of Amplifiers: | 4 | - |
Height: | 12.7mm | - |
Length: | 19.95mm | - |
Width: | 76.2mm | - |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Operating Temperature (Max.): | - | 55°C |
JESD-609 Code: | - | e0 |
Number of Terminations: | - | 8 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Terminal Form: | - | WIRE |
Power Supplies: | - | +-5/+-20V |
Number of Channels: | - | 1 |
Supply Voltage Limit-Max: | - | 20V |
Power: | - | NO |

NTE987
NTE Electronics, Inc.United States