NTE987 alternative parts: NTE944M
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ||
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | - |
Number of Pins: | 14 | 8 |
Weight: | 72.574779g | 45.359237g |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 70°C | 70°C |
Min Operating Temperature: | 0°C | 0°C |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 1 |
Supply Voltage: | 5V | 1.5V |
Pin Count: | 14 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Temperature Grade: | COMMERCIAL | COMMERCIAL |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 3V | - |
Nominal Supply Current: | 3mA | 100μA |
Current - Output: | 40mA | - |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 65 dB | 70 dB |
Current - Input Bias: | -90nA | - |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | 1mV |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 65dB | - |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 16V | 18V |
Low-Bias: | NO | NO |
Micropower: | YES | YES |
Min Dual Supply Voltage: | 1.5V | 1V |
Bias Current-Max (IIB) @25C: | 0.25μA | 0.075μA |
Programmable Power: | NO | YES |
Wideband: | NO | NO |
Voltage Gain-Min: | 15000 | 25000 |
Number of Amplifiers: | 4 | - |
Height: | 12.7mm | 6.35mm |
Length: | 19.95mm | 6.35mm |
Width: | 76.2mm | 6.35mm |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Number of Terminations: | - | 8 |
Terminal Pitch: | - | 2.54mm |
Number of Channels: | - | 1 |
Neg Supply Voltage-Nom (Vsup): | - | -1.5V |
Power: | - | NO |

NTE987
NTE Electronics, Inc.United States