NTE987 alternative parts: NTE937M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
Through Hole
Package / Case:
DIP
DIP
Number of Pins:
14
8
Weight:
72.574779g
7.257478g
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
100°C
Min Operating Temperature:
0°C
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
1
Supply Voltage:
5V
15V
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
-
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
80 dB
Current - Input Bias:
-90nA
200pA
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
-
Average Bias Current-Max (IIB):
0.5μA
0.0002μA
Power Supply Rejection Ratio (PSRR):
65dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
16V
18V
Low-Bias:
NO
YES
Micropower:
YES
-
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
0.0002μA
Programmable Power:
NO
-
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
-
Height:
12.7mm
3.93mm
Length:
19.95mm
9.9mm
Width:
76.2mm
6.6mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
8
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Channels:
-
1
Min Input Voltage:
-
10V
Slew Rate:
-
50 V/μs
Gain Bandwidth Product:
-
20MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
20000 kHz
Gain:
-
20 dB
Dual Supply Voltage:
-
15V
Input Offset Current-Max (IIO):
-
0.002μA
NTE987

NTE987

NTE Electronics, Inc.