NTE987 alternative parts: NTE949

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
-
Package / Case:
DIP
-
Number of Pins:
14
-
Weight:
72.574779g
-
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Terminal Position:
DUAL
BOTTOM
Number of Functions:
4
1
Supply Voltage:
5V
-
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
-
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
-
Current - Input Bias:
-90nA
-
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
-
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
65dB
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
16V
-
Low-Bias:
NO
-
Micropower:
YES
-
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
-
Programmable Power:
NO
-
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
-
Height:
12.7mm
-
Length:
19.95mm
-
Width:
76.2mm
-
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Surface Mount:
-
NO
Number of Terminations:
-
8
HTS Code:
-
8542.33.00.01
Terminal Form:
-
WIRE
JESD-30 Code:
-
O-MBCY-W8
NTE987

NTE987

NTE Electronics, Inc.