NTE987 alternative parts: NTE928M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Mount:
Through Hole
Through Hole
Package / Case:
DIP
SOIC
Number of Pins:
14
8
Weight:
72.574779g
72.574779g
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
70°C
Min Operating Temperature:
0°C
0°C
Terminal Position:
DUAL
DUAL
Number of Functions:
4
2
Supply Voltage:
5V
5V
Pin Count:
14
8
Qualification Status:
Not Qualified
Not Qualified
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
32V
32V
Min Supply Voltage:
3V
3V
Nominal Supply Current:
3mA
1.5mA
Current - Output:
40mA
40mA
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
-90nA
-45nA
Max Input Voltage:
28.3V
28.3V
Input Offset Voltage (Vos):
2mV
2mV
Average Bias Current-Max (IIB):
0.5μA
0.5μA
Power Supply Rejection Ratio (PSRR):
65dB
65dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
16V
16V
Low-Bias:
NO
-
Micropower:
YES
-
Min Dual Supply Voltage:
1.5V
1.5V
Bias Current-Max (IIB) @25C:
0.25μA
-
Programmable Power:
NO
-
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
-
Height:
12.7mm
3.81mm
Length:
19.95mm
10mm
Width:
76.2mm
6.52mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Number of Terminations:
-
8
Operating Supply Voltage:
-
5V
Number of Channels:
-
2
NTE987

NTE987

NTE Electronics, Inc.