web counter

A Comprehensive Guide to OP97EN8#PBF Linear Amplifier

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

188

OP97EN8#PBF

OP97EN8#PBF

Linear Technology/Analog Devices

30pA Instrumentational OP Amps ±2V~20V OP97 8-DIP (0.300, 7.62mm)

Unit Price: $9.693651

Ext Price: $9.69

Purchase Guide

30pA Instrumentational OP Amps ±2V~20V OP97 8-DIP (0.300, 7.62mm)

This article provides an in-depth analysis of the OP97EN8#PBF linear amplifier, a versatile component manufactured by Linear Technology/Analog Devices. The article covers the product description, features, applications, reference designs, alternative parts, and frequently asked questions to help electronic engineers understand and utilize this amplifier effectively.

Product Introduction

1. Description:
The OP97EN8#PBF is a precision, low-power operational amplifier designed for general-purpose applications. It features low input offset voltage, low input bias current, and high open-loop gain, making it suitable for precision instrumentation and sensor signal conditioning.

2. Features:
- Low input offset voltage: 10μV
- Low input bias current: 30pA
- Wide voltage supply range: ±2V to ±20V
- Low power consumption: 380μA
- High open-loop gain
- RoHS3 compliant

3. Applications:
Primary applications:
- Precision instrumentation
- Sensor signal conditioning
- Data acquisition systems
- Transducer amplifiers
Secondary applications:
- Active filters
- Voltage regulators
- Signal conditioning modules

Applicable specific modules:
- Signal conditioning modules in industrial control systems
- Data acquisition modules in test and measurement equipment
- Sensor interface modules in IoT devices

4. Reference Designs:
The OP97EN8#PBF linear amplifier is commonly used in various reference designs, including:
- Precision voltage reference circuits
- Low-noise sensor interface circuits
- High-accuracy data acquisition systems

5. Alternative Parts:
For applications requiring similar performance characteristics, engineers can consider the following alternative parts:
- OP27: Precision operational amplifier with similar specifications
- OP07: Low-noise precision operational amplifier
- AD8628: Low-power precision operational amplifier

6. FAQs:
Q: What is the operating temperature range of the OP97EN8#PBF amplifier?
A: The OP97EN8#PBF amplifier can operate in temperatures ranging from -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications.

Q: Is the OP97EN8#PBF amplifier RoHS compliant?
A: Yes, the OP97EN8#PBF amplifier is RoHS3 compliant, ensuring that it meets environmental regulations regarding the use of hazardous substances in electronic products.

Q: What is the typical supply voltage range for the OP97EN8#PBF amplifier?
A: The OP97EN8#PBF amplifier can operate on a single or dual power supply ranging from ±2V to ±20V, providing flexibility in various application scenarios.

In conclusion, the OP97EN8#PBF linear amplifier offers precision performance, low power consumption, and versatile applications in instrumentation and signal conditioning systems. By understanding its features, applications, and alternative parts, engineers can effectively integrate this amplifier into their designs for optimal performance.

Specifications

Linear Technology/Analog Devices OP97EN8#PBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices OP97EN8#PBF.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-DIP (0.300, 7.62mm)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Published
    2000
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    OP97
  • Number of Circuits
    1
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    380μA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    0.2V/μs
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    General Purpose
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    30pA
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    ±2V~20V
  • Voltage - Input Offset

    Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.

    10μV
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    900kHz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices OP97EN8#PBF.