web counter

Analog Devices AD7710INSTOCK

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialThermocoupleWeight Scale

ECAD Model:

Description

The Analog Devices AD7710-AD7710 is a 24-bit signal conditioning A/D converter designed for industrial temperature range applications. It features a low power consumption, high accuracy, and a wide dynamic range. The AD7710-AD7710 Evaluation Board is designed to evaluate the performance of the AD7710-AD7710. It includes a power supply, a USB interface, and a set of connectors for connecting to the AD7710-AD7710. The Evaluation Board also includes a set of software tools for configuring and testing the AD7710-AD7710. The Evaluation Board is ideal for evaluating the performance of the AD7710-AD7710 in industrial temperature range applications.