web counter

Maxim Integrated MAX1168EVC16Evaluation System Is A Complete 8-Channel, 16-Bit Data-Acquisition System

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMotor Control and Driver SystemThermocoupleIndustrial Control

ECAD Model:

Description

The Maxim Integrated MAX1168EVC16-EVC16 is a MAX1168 evaluation system of 16-Bit, 200KSPS, 8CH ADC for Data Acquisition System, Instrumentation and Measurement. It is a complete evaluation system for the MAX1168, a low-power, high-performance, 8-channel, 16-bit, 200ksps analog-to-digital converter (ADC). The MAX1168EVC16-EVC16 includes a MAX1168 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features a MAX1168 ADC, a MAX1487 voltage reference, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-539233RFQ
ON SemiconductorNC7SZ125 Series 5.5 V TinyLogic® UHS Single Buffer w/ 3-State Output-MICROPAK-64950RFQ