web counter

Analog Devices AD8311-EVALEvaluation Board For IC 50 DB GSM PA Controller

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsHandsetsCellular Phone

ECAD Model:

Description

The Analog Devices AD8311-EVAL Evaluation Board is designed to evaluate the performance of the AD8311 50dB GSM PA Controller, a high-performance, low-power amplifier controller for consumer electronics applications. The board features a wide range of features, including a wide input voltage range, low noise, high linearity, and low distortion. It also includes a wide range of protection features, such as over-temperature, over-current, and over-voltage protection. The board is designed to be used with a wide range of GSM PA controllers, allowing for easy evaluation and testing of the device. The board also includes a range of test points and connectors, allowing for easy connection to external test equipment.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • Lead Free
    Contains Lead
0 Similar Products Remaining