web counter

Analog Devices AD9481-PCBOthers 8-Bit 250 Msps ADC CMOS Eval Bd.

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementPoint to Point RadioOscilloscopeTest and MeasurementWireless Communications

ECAD Model:

Description

The Analog Devices AD9481-PCB Evaluation Board is designed to evaluate the performance of the AD9481 8-Bit, 250 MSPS 3.3V A/D Converter. This board is ideal for instrumentation and measurement applications. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The board also includes a power supply and a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the AD9481 A/D Converter.