web counter

Analog Devices AD9736-EBZEvaluation Board For AD9735 DAC, 10-/12-/14-Bit, 1200 MSPS DACs

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandAutomatic Test EquipmentMilitary and Avionics ImagingPoE Wireless Access PointRadar SystemInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD9736-EBZ Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the AD9736, a 14-bit, 1.2 GSPS serial voltage output digital to analog converter. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for applications such as high-speed data acquisition, instrumentation, and signal processing.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSBGA100RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSBGA4BUY
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSPBGA1248BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSPBGA40BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY