web counter

Analog Devices DC019A. Applications Flash Memory VPP Generators 3V to 5V Converters 5V to 12V Converters Disk Drives PC Plug-In Cards Peripherals Battery-Powered Equipment

Analog Devices DC019A Reference Design 1
Analog Devices DC019A Reference Design 1
Analog Devices DC019A Reference Design 1
Analog Devices DC019A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortable ComputersComputer CardsFlash Card

ECAD Model:

Description

The Analog Devices DC019A-A, LT1109CS8 Demo Board, +5V TO +12V Flash Memory Vpp Generator is a computer peripheral designed to generate a Vpp voltage of +5V to +12V for use with flash memory. It is a demo board that allows users to test and evaluate the LT1109CS8 voltage regulator. The board features a wide input voltage range of +4.5V to +18V, adjustable output voltage, and a low quiescent current of only 1.5mA. It also includes a power-on reset circuit, over-voltage protection, and thermal shutdown. The board is ideal for use in applications such as automotive, industrial, and consumer electronics.