web counter

Linear Technology/Analog Devices DC419ABOARD EVAL FOR LTC1779ES6

Linear Technology/Analog Devices DC419A Reference Design 2
Linear Technology/Analog Devices DC419A Reference Design 1
Linear Technology/Analog Devices DC419A Reference Design 2
Linear Technology/Analog Devices DC419A Reference Design 1
Linear Technology/Analog Devices DC419A Reference Design 1
Linear Technology/Analog Devices DC419A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersBackplane Distributed PowerPortable ComputersWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC419A-A LTC1779ES6 Demo Board is a single or dual Li-Ion step-down converter designed to provide a regulated 1.8V output at up to 250mA. It is ideal for use in communications and telecom applications, providing a reliable and efficient power supply for a wide range of devices. The board features a wide input voltage range of 4.5V to 16V, adjustable output voltage, and a low quiescent current of only 10µA. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for powering communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC1779
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining